Texas Instruments TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay TL7702ACDRG4

Description
Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay - TL7702ACDRG4 - Texas Instruments
Dallas, TX, United States
TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay
TL7702ACDRG4
TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay TL7702ACDRG4
Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC 0 to 70

Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Supervisor IC
691-TL7702ACDRG4
SOIC Voltage Supervisor IC 691-TL7702ACDRG4
Single-channel voltage supervisor with programmable UV threshold & reset-time delay 8-SOIC 0 to 70 Product overview: TL7702ACDRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7702ACDRG4 can be used for catalog matching and distributor lookup.

Single-channel voltage supervisor with programmable UV threshold & reset-time delay 8-SOIC 0 to 70 Product overview: TL7702ACDRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7702ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TL7702ACDRG4 - 1107965-TL7702ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7702ACDRG4
1107965-TL7702ACDRG4
PMIC - PMIC - Supervisors - TL7702ACDRG4 1107965-TL7702ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107965-TL7702ACDRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 μs Maximum Propagation Delay Voltage - Threshold: 2.53V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107965-TL7702ACDRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 2.53V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TL7702ACDRG4
Supervisory Circuits TL7702ACDRG4
Supervisory Circuits Sngl SVS W/Prg UV Th & Reset Time Delay

Supervisory Circuits Sngl SVS W/Prg UV Th & Reset Time Delay

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7702ACDRG4 691-TL7702ACDRG4 1107965-TL7702ACDRG4 TL7702ACDRG4
Product Name TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TL7702ACDRG4 Supervisory Circuits
Number of Supplies 1 1 1; 1
Features Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Inverting; Active Low; Active High
Type PDIP,SOIC D SOIC; 8-SOIC
IQ 1800 µA 1800 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details