The TL594CDR is a pulse-width modulation (PWM) control circuit designed by Texas Instruments, suitable for power supply control applications. It integrates essential functions on a single chip, including two error amplifiers, an adjustable oscillator, a dead-time control comparator, and a pulse-steering control flip-flop. The device features uncommitted output transistors capable of sourcing or sinking up to 200 mA, allowing for both single-ended and push-pull output configurations. The TL594CDR includes a 5-V regulator with a precision of 1%, an undervoltage lockout circuit to ensure safe operation, and a variable dead-time control for flexibility in design. It is packaged in a 16-pin SOIC format and operates within a temperature range of 0 to 70 degrees Celsius. This device is well-suited for applications such as AC/DC power supplies, solar micro-inverters, and telecom power supplies, providing engineers with a robust solution for PWM control needs.
Pulse-Width-Modulati
40V, 0.2A 300KHz PWM controller with UVLO 16-SOIC 0 to 70 Product overview: TL594CDR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, 300KHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 0.2A, 300KHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL594CDR can be used for catalog matching and distributor lookup.
200mA 7V~40V SOIC-16 DC-DC Converters ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | TL594CDR | 715-TL594CDR | TL594CDR |
| Product Name | TL594 Pulse-Width-Modulation (PWM) Control Circuit | 40V 0.2A 300KHz SOIC DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; PDIP,SO,SOIC,TSSOP | Other; D | SOIC |
| Features | Adjustable Switching Frequency,Error Amplifier | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0.0 to 70 C (32 to 158 F) |
| Output Voltage | 40 volts |