Texas Instruments 5.5V 650mA 3.6V DC-DC Converter IC LMZ10500SEE/NOPB

Description
DC/DC Converter Module, 5.5V In, 650mA Out, 3.6V Adj Product overview: LMZ10500SEE/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 650mA, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 650mA, 3.6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ10500SEE/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Converter Module, 5.5V In, 650mA Out, 3.6V Adj Product overview: LMZ10500SEE/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 650mA, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 650mA, 3.6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ10500SEE/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 650mA 3.6V DC-DC Converter IC - 132-LMZ10500SEE/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 650mA 3.6V DC-DC Converter IC
132-LMZ10500SEE/NOPB
5.5V 650mA 3.6V DC-DC Converter IC 132-LMZ10500SEE/NOPB
DC/DC Converter Module, 5.5V In, 650mA Out, 3.6V Adj Product overview: LMZ10500SEE/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 650mA, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 650mA, 3.6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ10500SEE/NOPB can be used for catalog matching and distributor lookup.

DC/DC Converter Module, 5.5V In, 650mA Out, 3.6V Adj Product overview: LMZ10500SEE/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 650mA, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 650mA, 3.6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ10500SEE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: SIMPLE SWITCHER® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Type: Non-Isolated PoL Module Applications: ITE (Commercial) Mounting Type: Surface Mount Package / Case: 8-SMD Module Size / Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)

Manufacturer: Texas Instruments
Category: Power Supplies - Board Mount DC DC Converters
Series: SIMPLE SWITCHER®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Type: Non-Isolated PoL Module
Applications: ITE (Commercial)
Mounting Type: Surface Mount
Package / Case: 8-SMD Module
Size / Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-LMZ10500SEE/NOPB
Product Name 5.5V 650mA 3.6V DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Module Other; Tape & Reel (TR) Cut Tape (CT)
Unlock Full Specs
to access all available technical data