Texas Instruments 15V 30W DC-DC Converter IC PT4564A

Description
DC DC CONVERTER 15V 30W Product overview: PT4564A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT4564A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 30W Product overview: PT4564A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT4564A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 30W DC-DC Converter IC - 922-PT4564A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 30W DC-DC Converter IC
922-PT4564A
15V 30W DC-DC Converter IC 922-PT4564A
DC DC CONVERTER 15V 30W Product overview: PT4564A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT4564A can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 30W Product overview: PT4564A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT4564A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT4564A - 042233-PT4564A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4564A
042233-PT4564A
Power Supplies Board Mount DCDC Converters - PT4564A 042233-PT4564A
Manufacturer: Texas Instruments Win Source Part Number: 042233-PT4564A Packaging: Tray Type: Isolated Module Mounting Style: Through Hole, Right Angle Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 15V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 19-SIP Module Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: PT4564 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Power (W): 30W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm)

Manufacturer: Texas Instruments
Win Source Part Number: 042233-PT4564A
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole, Right Angle
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Voltage - Output 1: 15V
Efficiency: 85%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 19-SIP Module
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: PT4564
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Power (W): 30W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm)

Buy Now Datasheet
CONVERTER DC-DC 15V 2A 48VIN HRZ - 815-PT4564A - Utmel Electronic Limited
Hong Kong, China
CONVERTER DC-DC 15V 2A 48VIN HRZ
815-PT4564A
CONVERTER DC-DC 15V 2A 48VIN HRZ 815-PT4564A
CONVERTER DC-DC 15V 2A 48VIN HRZ

CONVERTER DC-DC 15V 2A 48VIN HRZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PT4564A 042233-PT4564A 815-PT4564A
Product Name 15V 30W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT4564A CONVERTER DC-DC 15V 2A 48VIN HRZ
Output Voltage 15 volts 15 volts
Input Voltage 75 volts 48 volts
IOUT 2 amps 2 amps
Unlock Full Specs
to access all available technical data