The TL432 is a three-terminal adjustable shunt regulator with an output voltage range from approximately 2.5V to 36V, set by two external resistors. It features a typical output impedance of 0.2Ω and can sink currents from 1mA to 100mA. The TL432CDBZTG4 variant is packaged in a SOT-23-3 case measuring 2.90mm × 1.30mm and is characterized for operation from 0°C to 70°C with a standard grade initial tolerance of 2%. The device offers low output noise and thermal stability over its specified temperature range.
Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3
IC VREF SHUNT 36V 2.2% SOT23-3 Product overview: TL432CDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432CDBZTG4 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 2.2% SOT23-3
IC VREF SHUNT ADJ 2.2% SOT23-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL432CDBZTG4 | TL432CDBZTG4-ND | 693-TL432CDBZTG4 | TL432CDBZTG4 | TL432CDBZTG4 |
| Product Name | TL432 Adjustable Precision Shunt Regulator | Voltage Reference | 36V SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener |
| VREF Type | Programmable | Programmable | Programmable | ||
| Package Type | Other; SOT-23,SOT-89 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| VREF | 2.5 to 36 volts | 2.5 volts | |||
| TC | 34 ppm/C |