Texas Instruments High-Performance Analog Voltage Reference TL432ACPK

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-18239-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18239-2-ND
Voltage Reference 296-18239-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
2.495 V SOT-89 Precision Voltage Reference IC
693-TL432ACPK
2.495 V SOT-89 Precision Voltage Reference IC 693-TL432ACPK
IC 1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495 V, PSSO3, PLASTIC, SOT-89, 3 PIN, Voltage Reference Product overview: TL432ACPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495 V, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495 V, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432ACPK can be used for catalog matching and distributor lookup.

IC 1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495 V, PSSO3, PLASTIC, SOT-89, 3 PIN, Voltage Reference Product overview: TL432ACPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495 V, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495 V, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432ACPK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL432ACPK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL432ACPK
PMIC - Voltage Reference TL432ACPK
IC VREF SHUNT ADJ 1% SOT89-3

IC VREF SHUNT ADJ 1% SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL432ACPK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL432ACPK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL432ACPK
IC VREF SHUNT ADJ 1% SOT89-3

IC VREF SHUNT ADJ 1% SOT89-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-18239-2-ND 693-TL432ACPK TL432ACPK TL432ACPK
Product Name Voltage Reference 2.495 V SOT-89 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-243AA Other; TO-243AA Other; TO-243AA
Accuracy 1 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
 - LM285Z - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
Voltage Reference - ISL60002CIH312-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type Other; TO-236-3, SC-59, SOT-23-3
TC 20 ppm/C
View Details
3 suppliers