Rochester Electronics PMIC - PMIC - Voltage Reference - AD588TE/883B AD588TE/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909554-AD588TE/883B Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: Series, Buried Zener Voltage Reference IC Programmable 5V V - 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909554-AD588TE/883B Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: Series, Buried Zener Voltage Reference IC Programmable 5V V - 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AD588TE/883B - 909554-AD588TE/883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AD588TE/883B
909554-AD588TE/883B
PMIC - PMIC - Voltage Reference - AD588TE/883B 909554-AD588TE/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909554-AD588TE/883B Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: Series, Buried Zener Voltage Reference IC Programmable 5V V - 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909554-AD588TE/883B
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C
Features: Series, Buried Zener Voltage Reference IC Programmable 5V V - 20-CLCC (8.89x8.89)
Package: Bulk
Package: 20-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-CLCC (8.89x8.89)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Reference - AD588TE/883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AD588TE/883B
PMIC - Voltage Reference AD588TE/883B
IC VREF SERIES 20CLCC

IC VREF SERIES 20CLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 909554-AD588TE/883B AD588TE/883B
Product Name PMIC - PMIC - Voltage Reference - AD588TE/883B PMIC - Voltage Reference
Package Type Other; 20-CLCC (8.89x8.89)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD780CR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details