Texas Instruments TL431B Adjustable Precision Shunt Regulator TL431BQDCKTG4

Description
Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431B Adjustable Precision Shunt Regulator - TL431BQDCKTG4 - Texas Instruments
Dallas, TX, United States
TL431B Adjustable Precision Shunt Regulator
TL431BQDCKTG4
TL431B Adjustable Precision Shunt Regulator TL431BQDCKTG4
Adjustable Precision Shunt Regulator 6-SC70 -40 to 125

Adjustable Precision Shunt Regulator 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431BQDCKTG4
Precision Voltage Reference IC 693-TL431BQDCKTG4
IC VREF SHUNT ADJ SC70 Product overview: TL431BQDCKTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BQDCKTG4 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ SC70 Product overview: TL431BQDCKTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BQDCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TL431BQDCKTG4 - 1107845-TL431BQDCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BQDCKTG4
1107845-TL431BQDCKTG4
PMIC - PMIC - Voltage Reference - TL431BQDCKTG4 1107845-TL431BQDCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1107845-TL431BQDCKTG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107845-TL431BQDCKTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC VREF SHUNT ADJ SC70 - 815-TL431BQDCKTG4 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ SC70
815-TL431BQDCKTG4
IC VREF SHUNT ADJ SC70 815-TL431BQDCKTG4
IC VREF SHUNT ADJ SC70

IC VREF SHUNT ADJ SC70

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BQDCKTG4 693-TL431BQDCKTG4 1107845-TL431BQDCKTG4 815-TL431BQDCKTG4
Product Name TL431B Adjustable Precision Shunt Regulator Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431BQDCKTG4 IC VREF SHUNT ADJ SC70
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener
VREF Type Programmable Adjustable, Shunt
Package Type Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP Other; SOT-23-6 Other; SC-70-6 SOT23; Other; SOT-23-6
VREF 2.5 to 36 volts
TC 34 ppm/C 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385AYM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM385BZ-1.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-92
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details