Texas Instruments TL431B Adjustable Precision Shunt Regulator TL431BIDR

Description
Adjustable Precision Shunt Regulator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431B Adjustable Precision Shunt Regulator - TL431BIDR - Texas Instruments
Dallas, TX, United States
TL431B Adjustable Precision Shunt Regulator
TL431BIDR
TL431B Adjustable Precision Shunt Regulator TL431BIDR
Adjustable Precision Shunt Regulator 8-SOIC -40 to 85

Adjustable Precision Shunt Regulator 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Reference - 296-18873-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18873-2-ND
Voltage Reference 296-18873-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-18873-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18873-6-ND
Voltage Reference 296-18873-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-18873-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18873-1-ND
Voltage Reference 296-18873-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive 2.495V 36V 100mA Precision Voltage Reference IC
693-TL431BIDR
Automotive 2.495V 36V 100mA Precision Voltage Reference IC 693-TL431BIDR
V-Ref Adjustable 2.495V to 36V 100mA Automotive 8-Pin SOIC T/R Product overview: TL431BIDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.495V, 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BIDR can be used for catalog matching and distributor lookup.

V-Ref Adjustable 2.495V to 36V 100mA Automotive 8-Pin SOIC T/R Product overview: TL431BIDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.495V, 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 094089-TL431BIDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
094089-TL431BIDR
Integrated Circuits(ICs) 094089-TL431BIDR
Manufacturer: Texas Instruments Win Source Part Number: 094089-TL431BIDR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 1 Catalog: Shunt - Adjustable Programmable - Texas Instruments Tolerance: ±0.5% Current - Output: 100mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 700µA Family Name: TL431 Alternative Parts (Cross-Reference): TL431AID; TL1431CD; TL1431IYD; TL431AIYD; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 094089-TL431BIDR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 1
Catalog: Shunt - Adjustable Programmable - Texas Instruments
Tolerance: ±0.5%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 700µA
Family Name: TL431
Alternative Parts (Cross-Reference): TL431AID; TL1431CD; TL1431IYD; TL431AIYD;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Ref, Shunt, 2.5V To 36V, Soic-8; Voltage Reference Type Texas Instruments - 33AH5113 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V To 36V, Soic-8; Voltage Reference Type Texas Instruments
33AH5113
Voltage Ref, Shunt, 2.5V To 36V, Soic-8; Voltage Reference Type Texas Instruments 33AH5113
VOLTAGE REF, SHUNT, 2.5V TO 36V, SOIC-8; Voltage Reference Type:Shunt - Programmable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:-; Temperature Coefficient:± 34ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V TO 36V, SOIC-8; Voltage Reference Type:Shunt - Programmable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:-; Temperature Coefficient:± 34ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431BIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431BIDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431BIDR
IC VREF SHUNT ADJ 0.5% 8SOIC

IC VREF SHUNT ADJ 0.5% 8SOIC

Supplier's Site
PMIC - Voltage Reference - TL431BIDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431BIDR
PMIC - Voltage Reference TL431BIDR
IC VREF SHUNT ADJ 0.5% 8SOIC

IC VREF SHUNT ADJ 0.5% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BIDR 296-18873-2-ND 693-TL431BIDR 094089-TL431BIDR 33AH5113 TL431BIDR TL431BIDR
Product Name TL431B Adjustable Precision Shunt Regulator Voltage Reference Automotive 2.495V 36V 100mA Precision Voltage Reference IC Integrated Circuits(ICs) Voltage Ref, Shunt, 2.5V To 36V, Soic-8; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D Other; 8-SOIC (0.154" 3.90mm Width) Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
LM385-2.5 Micropower Voltage Reference - LM385BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM336-5.0 5.0V Reference Diode - LM336BMX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers
 - LM3411M5-5.0 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
5 suppliers