Adjustable Precision Shunt Regulator 8-SO 0 to 70
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
Adjustable precision shunt regulator 8-SO 0 to 70 Product overview: TL431BCPSR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCPSR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SO
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SO
IC VREF SHUNT ADJ 0.5% 8SO
IC VREF SHUNT ADJ 0.5% 8SO
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431BCPSR | TL431BCPSR | 693-TL431BCPSR | 296-TL431BCPSRTR-ND | TL431BCPSR | TL431BCPSR |
| Product Name | TL431B Adjustable Precision Shunt Regulator | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP | Other; SOP8 | Other; SOP | SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" | Other; 8-SOIC (0.209\", 5.30mm Width) | |
| VREF | 2.5 to 36 volts | 2.5 volts | ||||
| TC | 34 ppm/C |