Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AQDBZR

Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AQDBZR - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AQDBZR
TL431A Adjustable Precision Shunt Regulator TL431AQDBZR
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits(ICs) - 081402-TL431AQDBZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
081402-TL431AQDBZR
Integrated Circuits(ICs) 081402-TL431AQDBZR
Manufacturer: Texas Instruments Win Source Part Number: 081402-TL431AQDBZR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 Standard Package: 1 Catalog: Shunt - Adjustable Programmable - Texas Instruments Tolerance: ±1% Current - Output: 100mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 700µA Family Name: TL431 Alternative Parts (Cross-Reference): TS1431ACXRF; TS2431ACXRF; TS1431ACXRFG; Introduction Date: June 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Manufacturer: Texas Instruments
Win Source Part Number: 081402-TL431AQDBZR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3
Standard Package: 1
Catalog: Shunt - Adjustable Programmable - Texas Instruments
Tolerance: ±1%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 700µA
Family Name: TL431
Alternative Parts (Cross-Reference): TS1431ACXRF; TS2431ACXRF; TS1431ACXRFG;
Introduction Date: June 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Buy Now
Voltage Reference - 296-18864-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18864-1-ND
Voltage Reference 296-18864-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-18864-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18864-6-ND
Voltage Reference 296-18864-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-18864-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18864-2-ND
Voltage Reference 296-18864-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-23 Precision Voltage Reference IC
693-TL431AQDBZR
36V 100mA SOT-23 Precision Voltage Reference IC 693-TL431AQDBZR
Adj. Shunt Ref 36V 100mA SOT-23 1% Product overview: TL431AQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQDBZR can be used for catalog matching and distributor lookup.

Adj. Shunt Ref 36V 100mA SOT-23 1% Product overview: TL431AQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431AQDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AQDBZR
PMIC - Voltage Reference TL431AQDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - TL431AQDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431AQDBZR
Power Supply Chip >> Voltage References TL431AQDBZR
2.495V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

2.495V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments - 64AH9029 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments
64AH9029
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments 64AH9029
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AQDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AQDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AQDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AQDBZR 081402-TL431AQDBZR 296-18864-1-ND 693-TL431AQDBZR TL431AQDBZR TL431AQDBZR 64AH9029 TL431AQDBZR
Product Name TL431A Adjustable Precision Shunt Regulator Integrated Circuits(ICs) Voltage Reference 36V 100mA SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Power Supply Chip >> Voltage References Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP SOT23; Other; TO-236-3 SC-59 SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM385-2.5 Micropower Voltage Reference - LM385LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
2.49V SOIC Precision Voltage Reference IC - 693-LM336BM-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC
Operating Temperature 0 C (32 F)
View Details
2 suppliers