Automotive Catalog Adjustable LED Driver 8-SON -40 to 105
Automotive adjustable LED driver 8-SON -40 to 105 Product overview: TL4242TDRJRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TL4242TDRJRQ1 can be used for catalog matching and distributor lookup.
TL4242-Q1 Automotive Adjustable LED Driver
Manufacturer: Texas Instruments
Win Source Part Number: 032399-TL4242TDRJRQ1
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Output Voltage: 16V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SON (4x4)
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output Linear Dimming 500mA 8-SON (4x4)
LED Driver IC 1 Output Linear Dimming 500mA 8-SON (4x4)
LED Driver IC 1 Output Linear Dimming 500mA 8-SON (4x4)
ADJ LED DRIVER, AEC-Q100, WSON-8, SMD ROHS COMPLIANT: YES
IC LED DRIVER LINEAR 500MA 8SON
IC LED DRIVER LINEAR 500MA 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TL4242TDRJRQ1 | 137-TL4242TDRJRQ1 | TL4242TDRJRQ1 | 032399-TL4242TDRJRQ1 | 296-27713-1-ND | 04AJ4800 | TL4242TDRJRQ1 | TL4242TDRJRQ1 |
| Product Name | TL4242-Q1 Automotive Catalog Adjustable LED Driver | Automotive LED Driver IC | PMIC - PMIC - LED Drivers - TL4242TDRJRQ1 | LED Drivers | Adj Led Driver, Aec-Q100, Wson-8, Smd Rohs Compliant Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 1 # | 1 # | ||||||
| Package Type | DDPAK/TO-263,SON | 8-SON (4x4) | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |