Texas Instruments 10V SOT-23 Precision Voltage Reference IC TL4050C10QDBZRG4

Description
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 10V, PDSO3, GREEN, PLASTIC, SOT-23, 3 PIN Product overview: TL4050C10QDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C10QDBZRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 10V, PDSO3, GREEN, PLASTIC, SOT-23, 3 PIN Product overview: TL4050C10QDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C10QDBZRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V SOT-23 Precision Voltage Reference IC
693-TL4050C10QDBZRG4
10V SOT-23 Precision Voltage Reference IC 693-TL4050C10QDBZRG4
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 10V, PDSO3, GREEN, PLASTIC, SOT-23, 3 PIN Product overview: TL4050C10QDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C10QDBZRG4 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 10V, PDSO3, GREEN, PLASTIC, SOT-23, 3 PIN Product overview: TL4050C10QDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C10QDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TL4050C10QDBZRG4 - 054805-TL4050C10QDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050C10QDBZRG4
054805-TL4050C10QDBZRG4
PMIC - PMIC - Voltage Reference - TL4050C10QDBZRG4 054805-TL4050C10QDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 054805-TL4050C10QDBZ RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 110μA Family Name: TL4050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Alternative Parts (Cross-Reference): TL4050C10QDBZTQ1; TL4050C10QDBZRQ1; ZRT100N8A1TA; ZRT100N8C2TA; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054805-TL4050C10QDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 110μA
Family Name: TL4050
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 10V
Alternative Parts (Cross-Reference): TL4050C10QDBZTQ1; TL4050C10QDBZRQ1; ZRT100N8A1TA; ZRT100N8C2TA;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-TL4050C10QDBZRG4 054805-TL4050C10QDBZRG4
Product Name 10V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL4050C10QDBZRG4
Type Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM185-1.2QML Micropower Voltage Reference Diode - LM185WG-1.2/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
5 suppliers
PMIC - Voltage Reference - ADR06AKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
Specs
Type Internal
Package Type Other; Tube
Operating Temperature 0 to 70 C (32 to 158 F)
View Details