Texas Instruments PMIC - PMIC - Voltage Reference - TL4050A50QDCKRG4 TL4050A50QDCKRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 054797-TL4050A50QDCK RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 90μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054797-TL4050A50QDCK RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 90μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL4050A50QDCKRG4 - 054797-TL4050A50QDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050A50QDCKRG4
054797-TL4050A50QDCKRG4
PMIC - PMIC - Voltage Reference - TL4050A50QDCKRG4 054797-TL4050A50QDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 054797-TL4050A50QDCK RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 90μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054797-TL4050A50QDCKRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 90μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V Precision Voltage Reference IC
693-TL4050A50QDCKRG4
5V Precision Voltage Reference IC 693-TL4050A50QDCKRG4
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5V, PDSO5, GREEN, PLASTIC, SC-70, 5 PIN Product overview: TL4050A50QDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A50QDCKRG4 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5V, PDSO5, GREEN, PLASTIC, SC-70, 5 PIN Product overview: TL4050A50QDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A50QDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 054797-TL4050A50QDCKRG4 693-TL4050A50QDCKRG4
Product Name PMIC - PMIC - Voltage Reference - TL4050A50QDCKRG4 5V Precision Voltage Reference IC
Package Type Other; SC-70-5 Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - AD586MN - Lingto Electronic Limited
Specs
Package Type DIP
View Details
Precision 5.0V SOT-23 FGA™ Voltage Reference - X60003CIG3Z-50T1 - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 5 volts
TC 20 ppm/C
View Details
7 suppliers