Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474CDRG4 TL3474CDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268220-TL3474CDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268220-TL3474CDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474CDRG4 - 1268220-TL3474CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474CDRG4
1268220-TL3474CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474CDRG4 1268220-TL3474CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268220-TL3474CDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268220-TL3474CDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad 4MHz 18V SOIC Operational Amplifier IC
687-TL3474CDRG4
Quad 4MHz 18V SOIC Operational Amplifier IC 687-TL3474CDRG4
Quad Op-Amp, 4MHz BW, 1mV Vos, 18V, SOIC-14 Product overview: TL3474CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474CDRG4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 4MHz BW, 1mV Vos, 18V, SOIC-14 Product overview: TL3474CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1268220-TL3474CDRG4 687-TL3474CDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474CDRG4 Quad 4MHz 18V SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 18 volts
Slew Rate 13 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
3 suppliers
Op Amps - 2484255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627AN - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details