General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 768406-ALD1701SAL
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Family Name: ALD1701
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 1mA
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 700kHz
Dual Supply Voltage (±): 2 V ~ 10 V, ±1 V ~ 5 V
Alternative Parts (Cross-Reference): AD8051AR-REEL7; AD8051AR; AD8051AR-REEL; AD8031ARZ-REEL;
Introduction Date: February 12, 1998
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ALD1701SAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD1701SAL can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Advanced Linear Devices, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ALD1701SAL | 1014-1076-ND | 768406-ALD1701SAL | 687-ALD1701SAL | ALD1701SAL | ALD1701SAL | ALD1701SAL |
| Product Name | Micropower Rail-to-Rail CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1701SAL | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2 to 10 volts | 2 volts | 2 volts | ||||
| Source Current (IS) | 0.2500 milliamps | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | ||
| IBIAS | 3.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 0.7000 MHz | 0.7000 MHz | 0.7000 MHz | ||||
| Slew Rate | 0.7000 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs |