High-Slew-Rate, Single-Supply Operational Amplifier 8-SOIC -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1268212-TL3472ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: TL3472
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 34mA
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 4MHz
Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V
Alternative Parts (Cross-Reference): AS358M-E1; AZ4580M-E1; AZ4580MTR;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
2-Ch Op Amp, 4MHz, 36V, 13V/µs, 8-SOIC Product overview: TL3472ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 36V, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 36V, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3472ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 10000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps High-Slew-Rate Single-Supply
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3472ID | 1268212-TL3472ID | 687-TL3472ID | TL3472ID | 296-34285-5-ND | TL3472ID | TL3472ID | TL3472ID |
| Product Name | TL3472 High-Slew-Rate, Single-Supply Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3472ID | 4MHz 36V 13V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | ||||||
| VOS | 10 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 4500 microamps | |||||||
| CMRR | 65 dB |