The TL3472 is a high-slew-rate, single-supply operational amplifier available in 8-pin SOIC and PDIP packages, with physical dimensions of 4.9mm × 3.9mm for SOIC and 9.5mm × 6.35mm for PDIP. It operates from 4V to 36V single supplies and includes ground in its input common-mode voltage range. The device features a 4.5MHz gain-bandwidth product, a typical settling time of 2μs to 0.1%, and output short-circuit protection. The TL3472C variant, which applies to TL3472CDG4, supports an operating temperature range of 0°C to 70°C.
High-Slew-Rate, Single-Supply Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 735252-TL3472CDG4
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: TL3472
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 34mA
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 4MHz
Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V
Alternative Parts (Cross-Reference): MC33072D; TSM106IDT; AS358MTR-G1;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 4MHz BW, 13V/µs SR, 18V Op, Bipolar, SOIC Product overview: TL3472CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 13V, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3472CDG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3472CDG4 | 735252-TL3472CDG4 | 687-TL3472CDG4 |
| Product Name | TL3472 High-Slew-Rate, Single-Supply Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3472CDG4 | 4MHz 13V 18V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | |
| VOS | 10 millivolts | 1 millivolts | |
| Quiescent Current (IQ) | 4500 microamps | ||
| CMRR | 65 dB |