SMPTE 259M Digital Video Serializer with Integrated Cable Driver 28-PLCC 0 to 70 Product overview: CLC020BCQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-CLC020BCQ/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141635-CLC020BCQ/NOP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: HCMOS/TTL
Data Rate: 400Mbps
Input Type: HCMOS/TTL
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Serializer
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Serializers & Deserializers - Serdes SMPTE 259M Digital Video Serializer
400Mbps Serializer 10 Input 1 Output 28-PLCC (11.51x11.51)
400Mbps Serializer 10 Input 1 Output 28-PLCC (11.51x11.51)
IC SERIALIZER VIDEO DGTL 28-PLCC
CLC020 SMPTE 259M DIGITAL VIDEO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-CLC020BCQ/NOPB | 141635-CLC020BCQ/NOPB | CLC020BCQ/NOPB | CLC020BCQ/NOPB | CLC020BCQ/NOPB | CLC020BCQ/NOPB |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - CLC020BCQ/NOPB | Serializers & Deserializers - Serdes | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps | 400000 kbps |