Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - D24067IM96G4Q1 D24067IM96G4Q1

Description
Manufacturer: Texas Instruments Win Source Part Number: 080303-D24067IM96G4Q 1 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 89MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 180 Ohm Case / Package: 24-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Max Switch Time (Ton,Toff): 60ns, 55ns Channel Capacitance(CS off, CD off): 5pF, 50pF Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 080303-D24067IM96G4Q 1 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 89MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 180 Ohm Case / Package: 24-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Max Switch Time (Ton,Toff): 60ns, 55ns Channel Capacitance(CS off, CD off): 5pF, 50pF Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - D24067IM96G4Q1 - 080303-D24067IM96G4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - D24067IM96G4Q1
080303-D24067IM96G4Q1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - D24067IM96G4Q1 080303-D24067IM96G4Q1
Manufacturer: Texas Instruments Win Source Part Number: 080303-D24067IM96G4Q 1 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 89MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 180 Ohm Case / Package: 24-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Max Switch Time (Ton,Toff): 60ns, 55ns Channel Capacitance(CS off, CD off): 5pF, 50pF Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080303-D24067IM96G4Q1
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 89MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 180 Ohm
Case / Package: 24-SOIC
Single Supply Voltage (V+): 4.5 V to 5.5 V
Max Switch Time (Ton,Toff): 60ns, 55ns
Channel Capacitance(CS off, CD off): 5pF, 50pF
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - D24067IM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
D24067IM96G4Q1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers D24067IM96G4Q1
IC MUX 16:1 180OHM 24SOIC

IC MUX 16:1 180OHM 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 080303-D24067IM96G4Q1 D24067IM96G4Q1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - D24067IM96G4Q1 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers