Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96 CD4097BM96

Description
Manufacturer: Texas Instruments Win Source Part Number: 771355-CD4097BM96 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 18 V -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 35pF Part Status: Obsolete(EOL) Family Name: CD4097B Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC On-State Resistance (Maximum): 240 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD4097BE; CD4097BNS; CD4097BPWE4; ADG1407YRUZ; ADG1407BRUZ; ADG1407BRUZ-REEL7; ADG1407BCPZ-REEL7; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771355-CD4097BM96 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 18 V -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 35pF Part Status: Obsolete(EOL) Family Name: CD4097B Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC On-State Resistance (Maximum): 240 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD4097BE; CD4097BNS; CD4097BPWE4; ADG1407YRUZ; ADG1407BRUZ; ADG1407BRUZ-REEL7; ADG1407BCPZ-REEL7; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96 - 771355-CD4097BM96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96
771355-CD4097BM96
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96 771355-CD4097BM96
Manufacturer: Texas Instruments Win Source Part Number: 771355-CD4097BM96 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 18 V -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 35pF Part Status: Obsolete(EOL) Family Name: CD4097B Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC On-State Resistance (Maximum): 240 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD4097BE; CD4097BNS; CD4097BPWE4; ADG1407YRUZ; ADG1407BRUZ; ADG1407BRUZ-REEL7; ADG1407BCPZ-REEL7; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771355-CD4097BM96
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Operating Supply Voltage: 3 V ~ 18 V
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 0.2pF, 35pF
Part Status: Obsolete(EOL)
Family Name: CD4097B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
On-State Resistance (Maximum): 240 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): CD4097BE; CD4097BNS; CD4097BPWE4; ADG1407YRUZ; ADG1407BRUZ; ADG1407BRUZ-REEL7; ADG1407BCPZ-REEL7;
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4097BM96
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4097BM96
IC MUX DUAL 8:1 240OHM 24SOIC

IC MUX DUAL 8:1 240OHM 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 771355-CD4097BM96 CD4097BM96
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996FCX-AD-R-1 - 1014747-ADM6996FCX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers
Interface Transceiver IC - 722-SI2434-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Power Switch ICs - 1827158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details