Texas Instruments High-Performance Analog TL1451AQDR

Description
Dual Switching Controller, Voltage-mode, 3A, 500kHz Switching Freq-Max, CMOS, PDSO16
Request a Quote Datasheet
Description
Dual Switching Controller, Voltage-mode, 3A, 500kHz Switching Freq-Max, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TL1451AQDR - Rochester Electronics
Newburyport, MA, United States
Dual Switching Controller, Voltage-mode, 3A, 500kHz Switching Freq-Max, CMOS, PDSO16

Dual Switching Controller, Voltage-mode, 3A, 500kHz Switching Freq-Max, CMOS, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number TL1451AQDR
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261053-SI2404-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details