Texas Instruments TL103WA Dual OpAmp With Internal Reference TL103WAIDRG4

Description
Dual OpAmp With Internal Reference 8-SOIC -40 to 105
Request a Quote Datasheet
Description
Dual OpAmp With Internal Reference 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL103WA Dual OpAmp With Internal Reference - TL103WAIDRG4 - Texas Instruments
Dallas, TX, United States
TL103WA Dual OpAmp With Internal Reference
TL103WAIDRG4
TL103WA Dual OpAmp With Internal Reference TL103WAIDRG4
Dual OpAmp With Internal Reference 8-SOIC -40 to 105

Dual OpAmp With Internal Reference 8-SOIC -40 to 105

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL103WAIDRG4 - 1107583-TL103WAIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL103WAIDRG4
1107583-TL103WAIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL103WAIDRG4 1107583-TL103WAIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107583-TL103WAIDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 32 V Operating Supply Current: 700μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 900kHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1107583-TL103WAIDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V
Operating Supply Current: 700μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Dual 900kHz Operational Amplifier IC
687-TL103WAIDRG4
Dual 900kHz Operational Amplifier IC 687-TL103WAIDRG4
2Ch Op Amp GP 900kHz 8SOIC Product overview: TL103WAIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 900kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 900kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL103WAIDRG4 can be used for catalog matching and distributor lookup.

2Ch Op Amp GP 900kHz 8SOIC Product overview: TL103WAIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 900kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 900kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL103WAIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 900KHZ 8SOIC - 815-TL103WAIDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 900KHZ 8SOIC
815-TL103WAIDRG4
IC OPAMP GP 900KHZ 8SOIC 815-TL103WAIDRG4
IC OPAMP GP 900KHZ 8SOIC

IC OPAMP GP 900KHZ 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TL103WAIDRG4 1107583-TL103WAIDRG4 687-TL103WAIDRG4 815-TL103WAIDRG4
Product Name TL103WA Dual OpAmp With Internal Reference Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL103WAIDRG4 Dual 900kHz Operational Amplifier IC IC OPAMP GP 900KHZ 8SOIC
Standards and Certifications RoHS RoHS
Package Type SOIC SOIC; 8-SOIC Tape and Reel SOIC; SOIC
Supply Voltage (VS) 3 to 32 volts 3 to 32 volts
Source Current (IS) 0.7000 milliamps
VOS 0.5000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details