Dual OpAmp With Internal Reference 8-SOIC -40 to 105
2-Ch General Purpose Op Amp, 900kHz BW, 32V, 8-Pin SOIC Product overview: TL103WAIDRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900kHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900kHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL103WAIDRE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268036-TL103WAIDRE4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 500μV
Family Name: TL103WA
Categories: Integrated Circuits (ICs)
Operating Supply Current: 700μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 40mA
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 900kHz
Dual Supply Voltage (±): 3 V ~ 32 V
Alternative Parts (Cross-Reference): LM2904WYDT; HA17904AFP-E; HA17904AFP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL103WAIDRE4 | 687-TL103WAIDRE4 | 1268036-TL103WAIDRE4 |
| Product Name | TL103WA Dual OpAmp With Internal Reference | 900kHz 32V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL103WAIDRE4 |
| Standards and Certifications | RoHS | ||
| Package Type | SOIC | Tape and Reel | |
| Standards | RoHS | ||
| Supply Voltage (VS) | 3 to 32 volts | ||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs |