The TL084QDG4 is a quad JFET-input operational amplifier in a 14-pin SOIC package, operating over the temperature range of -40°C to 125°C. It features a typical slew rate of 20V/μs, input offset voltage of 1mV, power consumption of 940μA per channel, and a wide supply range of ±2.25V to ±20V or 4.5V to 40V. The device includes integrated EMI and RF filters, 1.5kV HBM ESD protection, and output short-circuit protection, making it suitable for industrial and automotive applications.
JFET-Input Operational Amplifier 14-SOIC -40 to 125
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps JFET-Input Op Amp
J-FET Amplifier 4 Circuit 14-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084QDG4 | TL084QDG4-ND | TL084QDG4 | TL084QDG4 | TL084QDG4 |
| Product Name | TL084 JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 7 to 36 volts | 10 volts | |||
| VOS | 15 millivolts | 3 millivolts | |||
| Quiescent Current (IQ) | 2800 microamps | ||||
| CMRR | 70 dB |