JFET-Input Operational Amplifier 14-PDIP 0 to 70
Operational Amplifier, 4 Func, 6000uV Offset-Max, BIPolar, PDIP14
J-FET Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032295-TL084CN
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Family Name: TL084
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OPA4131PJG4; TL074INE4; LF347BNE4;
Introduction Date: September 11, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Consumer Electronics, Portable Devices
Quad Op Amp, JFET-Input, 3MHz BW, 13V/µs SR, 18V Op. V Product overview: TL084CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CN can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-PDIP
3mV 3MHz 30pA DIP-14 FET InputAmplifiers ROHS
IC OPAMP JFET 4 CIRCUIT 14DIP
IC, OP AMP, QUAD JFET, DIP14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps JFET Input
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084CN | TL084CN | 3711090 | 296-1784-5-ND | 032295-TL084CN | 687-TL084CN | TL084CN | TL084CN | TL084CN | 33AH5107 | TL084CN |
| Product Name | TL084 JFET-Input Operational Amplifier | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CN | Quad 3MHz 13V 18V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> FET InputAmplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad Jfet, Dip14; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 10 volts | 7 to 36 volts | ||||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||||
| CMRR | 70 dB |