JFET-Input Operational Amplifier 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054749-TL082IPWRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Dual Op Amp, 3MHz, 13V/µs Slew Rate, JFET Input, 18V, 8-TSSOP Product overview: TL082IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082IPWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL082IPWRG4 | 054749-TL082IPWRG4 | 687-TL082IPWRG4 |
| Product Name | TL082 JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082IPWRG4 | Dual 3MHz 13V 18V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts |
| VOS | 15 millivolts | 3 millivolts | |
| Quiescent Current (IQ) | 2800 microamps | ||
| CMRR | 70 dB |