Texas Instruments TL082 JFET-Input Operational Amplifier TL082CPW

Description
JFET-Input Operational Amplifier 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
JFET-Input Operational Amplifier 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL082 JFET-Input Operational Amplifier - TL082CPW - Texas Instruments
Dallas, TX, United States
TL082 JFET-Input Operational Amplifier
TL082CPW
TL082 JFET-Input Operational Amplifier TL082CPW
JFET-Input Operational Amplifier 8-TSSOP 0 to 70

JFET-Input Operational Amplifier 8-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 13V TSSOP Operational Amplifier IC
687-TL082CPW
Dual 3MHz 13V TSSOP Operational Amplifier IC 687-TL082CPW
Dual Op Amp, 3MHz, 13V/µs Slew Rate, JFET Input, TSSOP Product overview: TL082CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082CPW can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, 13V/µs Slew Rate, JFET Input, TSSOP Product overview: TL082CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082CPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082CPW - 081332-TL082CPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082CPW
081332-TL082CPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082CPW 081332-TL082CPW
Manufacturer: Texas Instruments Win Source Part Number: 081332-TL082CPW Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 1.4mA Gain Bandwidth Product (GBP): 3MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081332-TL082CPW
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26699-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26699-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26699-5-ND
J-FET Amplifier 2 Circuit 8-TSSOP

J-FET Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL082CPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL082CPW
Instrumentation, OP Amps, Buffer Amps TL082CPW
J-FET Amplifier 2 Circuit 8-TSSOP

J-FET Amplifier 2 Circuit 8-TSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL082CPW
Operational Amplifiers - Op Amps TL082CPW
Operational Amplifiers - Op Amps Dual JFET-Input

Operational Amplifiers - Op Amps Dual JFET-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL082CPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL082CPW
Integrated Circuits (ICs) - Linear - Amplifiers TL082CPW
IC OPAMP JFET 2 CIRCUIT 8TSSOP

IC OPAMP JFET 2 CIRCUIT 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL082CPW 687-TL082CPW 081332-TL082CPW 296-26699-5-ND TL082CPW TL082CPW TL082CPW
Product Name TL082 JFET-Input Operational Amplifier Dual 3MHz 13V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082CPW Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 7 to 36 volts 10 volts
VOS 15 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data