The TL082CP/NOPB is a dual JFET input operational amplifier in an 8-pin PDIP package, designed for applications requiring low input bias current, high input impedance, and fast slew rate. It operates with a supply voltage up to ±18 V and an ambient temperature range of 0°C to +70°C. The device features a gain bandwidth product of 4 MHz, a slew rate of 13 V/μs, and a typical supply current of 3.6 mA. Input offset voltage is internally trimmed to 15 mV maximum at 25°C, with input bias current as low as 50 pA. The package dimensions are 502 mm in length, 14 mm in width, and 11938 μm in thickness when ordered in tube packaging.
Wide Bandwidth Dual JFET Input Operational Amplifier 8-PDIP 0 to 70
J-FET Amplifier 2 Circuit 8-PDIP
Dual JFET Op Amp, 4MHz BW, 18V, 70dB CMRR/PSRR, 13V/µs SR Product overview: TL082CP/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 18V, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 18V, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082CP/NOPB can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-PDIP
IC, OP AMP WIDEBAND JFET 8-DIP; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:± 6V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Wide Bandwidth Dual JFET Input Operational Amplifier 8-PDIP 0 to 70
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL082CP/NOPB | 296-39229-5-ND | 687-TL082CP/NOPB | TL082CP/NOPB | 29AH7960 | TL082CP/NOPB | TL082CP/NOPB |
| Product Name | TL082-N Wide Bandwidth Dual JFET Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 4MHz 18V 13V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp Wideband Jfet 8-Dip; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 6 to 15 volts | ||||
| VOS | 15 millivolts | 5 millivolts | |||||
| GBW | 4 MHz | 4 MHz | |||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs |