Enhanced Product Quad Low-Noise JFET-Input, General Purpose Operational Amplifier 14-SOIC -55 to 125
Quad JFET Op Amp, 3MHz, 13V/µs, 14-SOIC Product overview: TL074MDEP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074MDEP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936592-TL074MDEP
Operating Temperature Range: -55°C ~ 125°C
Features: J-FET Amplifier Circuit - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TL074
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
OP AMP, LOW NOISE, 3MHZ, 14SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:30V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps EP Quad Lo-Noise JFET-Input OP AMP
IC OPAMP JFET 4 CIRCUIT 14SOIC
OP AMP, LOW NOISE, 3MHZ, 14SOIC; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:13V/¦S; SUPPLY VOLTAGE RANGE:30V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TL074MDEP | 687-TL074MDEP | 936592-TL074MDEP | 296-35496-5-ND | TL074MDEP | TL074MDEP | 28AH5545 | TL074MDEP | TL074MDEP | 43542382 |
| Product Name | TL074-EP Enhanced Product Quad Low-Noise JFET-Input, General Purpose Operational Amplifier | Quad 3MHz 13V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074MDEP | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Low Noise, 3Mhz, 14Soic; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 30 to 36 volts | 36 volts | 30 to 36 volts | |||||||
| VOS | 9 millivolts | 3 millivolts | ||||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||
| CMRR | 80 dB |