The TL074B is a low-noise JFET-input operational amplifier featuring a quad-channel configuration. It operates over a wide supply voltage range of ±2.25V to ±20V and 4.5V to 40V, making it versatile for various applications. The amplifier exhibits a high slew rate of 20V/Oºs and a low offset voltage of 1mV, which is beneficial for precision applications. It has a low noise level of 37nV/,àöHz at 1kHz, contributing to its suitability in audio and signal processing tasks. The device is designed for robust performance, with an extended temperature range of -40°C to +125°C, and includes features such as output short-circuit protection and low total harmonic distortion of 0.003%. Applications include solar energy systems, motor drives, and professional audio equipment.
Low-Noise JFET-Input Operational Amplifier 14-PDIP 0 to 70
IC OPAMP JFET 3MHZ 14DIP
General Purpose Amplifier 4 Circuit No 14-PDIP
Operational Amplifiers - Op Amps Low-Noise JFET-Input Op Amp
| Texas Instruments | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL074BCNE4 | 815-TL074BCNE4 | TL074BCNE4 | TL074BCNE4 |
| Product Name | TL074B Low-Noise JFET-Input Operational Amplifier | IC OPAMP JFET 3MHZ 14DIP | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 7 to 36 volts | |||
| VOS | 3 millivolts | 2 millivolts | ||
| Quiescent Current (IQ) | 2500 microamps | |||
| CMRR | 75 dB |