Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC 0 to 70
J-FET Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081377-TL072CD
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): AD712KR-REEL7; TL082BCD; TL072CD; TL082BCDT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Power Management, Test & Measurement, Audio
IC, OP AMP, DUAL JFET, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps JFET Input Low N
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
OPERATIONAL AMPLIFIER, 2 FUNC, 6000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL072CD | 296-1282-5-ND | 081377-TL072CD | 33AH5101 | TL072CD | TL072CD | TL072CD | 16811853 |
| Product Name | TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072CD | Ic, Op Amp, Dual Jfet, Smd, Soic8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 7 to 36 volts | |||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 70 dB |