The TL072ACPE4 is a low-noise FET-input operational amplifier designed for a variety of applications, including audio processing, motor drives, and solar energy systems. It features a high slew rate of 20 V/Oºs and a low offset voltage of 1 mV, making it suitable for precision signal amplification. The device operates over a wide supply voltage range of ±2.25 V to ±20 V and has low power consumption at 940 OºA per channel. The common-mode input voltage range includes the positive supply, enhancing its versatility in different circuit configurations. Additionally, it offers output short-circuit protection and low total harmonic distortion of 0.003%, ensuring high fidelity in audio applications. The TL072ACPE4 is available in an 8-pin PDIP package, making it easy to integrate into various designs.
Low-Noise JFET-Input Operational Amplifier 8-PDIP 0 to 70
Operational Amplifiers - Op Amps Low-Noise JFET-Input Op Amp
General Purpose Amplifier 2 Circuit No 8-PDIP
| Texas Instruments | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL072ACPE4 | TL072ACPE4 | TL072ACPE4 |
| Product Name | TL072A Low-Noise JFET-Input Operational Amplifier | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | ||
| VOS | 6 millivolts | 3 millivolts | |
| Quiescent Current (IQ) | 2500 microamps | ||
| CMRR | 75 dB |