Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1267911-TL071CDRG4
Packaging: Reel
Mounting Style: SMD
Supply Current: 1.4mA
Amplifier Type: J-FET
Slew Rate: 13V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 15V
Low-Noise JFET Op Amp, 3MHz BW, 13V/µs SR, 18V, 8-SOIC Product overview: TL071CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 13V, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL071CDRG4 can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Lo-Noise JFET-Input Gen-Purp Op Amp
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL071CDRG4 | 1267911-TL071CDRG4 | 687-TL071CDRG4 | 296-52759-2-ND | TL071CDRG4 | TL071CDRG4 | TL071CDRG4 | TL071CDRG4 |
| Product Name | TL071 Low-Noise JFET-Input General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071CDRG4 | 3MHz 13V 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 5 to 15 volts | 18 volts | 10 volts | ||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 70 dB |