Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-PDIP -40 to 85
TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier
Quad Op Amp, 1MHz GBW, JFET-Input, 18V, 14-PDIP Product overview: TL064IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064IN can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032245-TL064IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): OP497FPZ; TL064CN; TL064AIN; TL064IN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
Operational Amplifiers - Op Amps Low Power JFET Input
IC OPAMP JFET 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
OP AMP, 1MHZ, 3.5V/US, DIP-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:3.5V/ S; SUPPLY VOLTAGE RANGE:7V TO 36V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TL064IN | TL064IN | 687-TL064IN | 296-7184-5-ND | 032245-TL064IN | TL064IN | TL064IN | TL064IN | TL064IN | 16842710 |
| Product Name | TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier | Quad 1MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064IN | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 10 volts | ||||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 70 dB |