Texas Instruments INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers INA129SHKQ

Description
High Temperature Precision, Low Power Instrumentation Amplifiers 8-CFP -55 to 210
Request a Quote Datasheet
Description
High Temperature Precision, Low Power Instrumentation Amplifiers 8-CFP -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SHKQ - Texas Instruments
Dallas, TX, United States
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers
INA129SHKQ
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers INA129SHKQ
High Temperature Precision, Low Power Instrumentation Amplifiers 8-CFP -55 to 210

High Temperature Precision, Low Power Instrumentation Amplifiers 8-CFP -55 to 210

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129SHKQ - 776768-INA129SHKQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129SHKQ
776768-INA129SHKQ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129SHKQ 776768-INA129SHKQ
Manufacturer: Texas Instruments Win Source Part Number: 776768-INA129SHKQ Packaging: Tube Operating Temperature Range: -55°C ~ 210°C Package: 8-CSOIC (0.220", 5.65mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1.3MHz Amplifier Type: Instrumentation Current - Input Bias: 2nA Voltage - Input Offset: 25μV Family Name: INA129 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Package: 8-CFP Output Current per Channel: 15mA SR - Slew Rate: 4 V/μs Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V Alternative Parts (Cross-Reference): AD521JDZ; 5962-8863003VVA; AD625SD; AD522SD/883B; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776768-INA129SHKQ
Packaging: Tube
Operating Temperature Range: -55°C ~ 210°C
Package: 8-CSOIC (0.220", 5.65mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Current - Input Bias: 2nA
Voltage - Input Offset: 25μV
Family Name: INA129
Categories: Integrated Circuits (ICs)
Operating Supply Current: 700μA
Manufacturer Package: 8-CFP
Output Current per Channel: 15mA
SR - Slew Rate: 4 V/μs
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): AD521JDZ; 5962-8863003VVA; AD625SD; AD522SD/883B;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
18V Operational Amplifier IC
687-INA129SHKQ
18V Operational Amplifier IC 687-INA129SHKQ
INST Amp Single ±18V 8-Pin CFPAK Tube Product overview: INA129SHKQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129SHKQ can be used for catalog matching and distributor lookup.

INST Amp Single ±18V 8-Pin CFPAK Tube Product overview: INA129SHKQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129SHKQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA129SHKQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA129SHKQ
Integrated Circuits (ICs) - Linear - Amplifiers INA129SHKQ
IC INST AMP 1 CIRCUIT 8CFP

IC INST AMP 1 CIRCUIT 8CFP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA129SHKQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA129SHKQ
Instrumentation, OP Amps, Buffer Amps INA129SHKQ
Instrumentation Amplifier 1 Circuit 8-CFP

Instrumentation Amplifier 1 Circuit 8-CFP

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA129SHKQ - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA129SHKQ
Instrumentation, OP Amps, Buffer Amps INA129SHKQ
IC INST AMP 1 CIRCUIT 8CFP

IC INST AMP 1 CIRCUIT 8CFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA129SHKQ 776768-INA129SHKQ 687-INA129SHKQ INA129SHKQ INA129SHKQ INA129SHKQ
Product Name INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129SHKQ 18V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 volts 4.5 volts
IBIAS 0.0500 µA 0.0020 µA 0.0020 µA 0.0020 µA
Input Voltage Noise (Vn) 20 nV/rt.Hz
Unlock Full Specs
to access all available technical data