Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-SOIC -40 to 85
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 1MHz GBW, JFET-Input, 18V, 4-Ch, SOIC Product overview: TL064IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032244-TL064IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Family Name: TL064
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TL064ACD; LM248D; TL064BCD; LM348MX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Quad Low-Noise JFET-Input
IC, OP AMP, QUAD JFET, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
3mV 1MHz 30pA SOIC-14 FET InputAmplifiers ROHS
IC OPAMP JFET 4 CIRCUIT 14SOIC
(PRICE/TC), IC, OP AMP, QUAD JFET, SMD, SOIC14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:3.5V/¦S; SUPPLY VOLTAGE RANGE:7V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TL064IDR | 296-14992-1-ND | 687-TL064IDR | 032244-TL064IDR | TL064IDR | 29AH7944 | TL064IDR | TL064IDR | TL064IDR | TL064IDR | TL064IDR | 16679630 |
| Product Name | TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064IDR | Operational Amplifiers - Op Amps | Ic, Op Amp, Quad Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> FET InputAmplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 7 to 36 volts | 10 volts | 10 volts | ||||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||||
| Quiescent Current (IQ) | 250 microamps | 250000 microamps | ||||||||||
| CMRR | 70 dB |