Texas Instruments TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier TL064CPWRG4

Description
Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-TSSOP 0 to 70
Request a Quote Datasheet
Description
Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier - TL064CPWRG4 - Texas Instruments
Dallas, TX, United States
TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier
TL064CPWRG4
TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier TL064CPWRG4
Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-TSSOP 0 to 70

Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz 18V TSSOP Operational Amplifier IC
687-TL064CPWRG4
Quad 1MHz 18V TSSOP Operational Amplifier IC 687-TL064CPWRG4
Quad Op Amp, 1MHz GBW, 18V, 400pA Ib, 70dB CMRR, TSSOP Product overview: TL064CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064CPWRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz GBW, 18V, 400pA Ib, 70dB CMRR, TSSOP Product overview: TL064CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064CPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064CPWRG4 - 1267888-TL064CPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064CPWRG4
1267888-TL064CPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064CPWRG4 1267888-TL064CPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267888-TL064CPWRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1267888-TL064CPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL064CPWRG4 687-TL064CPWRG4 1267888-TL064CPWRG4
Product Name TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier Quad 1MHz 18V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064CPWRG4
Standards RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts
VOS 15 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
Instrumentation, OP Amps, Buffer Amps - CLC520AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 28 milliamps
IBIAS 12 µA
View Details
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details