The TL064 is a quad low-power JFET-input operational amplifier with a typical supply current of 200 μA per amplifier, a slew rate of 3.5 V/μs, and a unity-gain bandwidth suitable for general-purpose applications. It features a common-mode input voltage range that includes the positive supply rail, output short-circuit protection, and high input impedance. The device is available in a TSSOP-14 package measuring 5.00 mm × 6.40 mm, with an operating temperature range of 0 to 70 °C for commercial variants. Internal frequency compensation and latch-up-free operation are integrated. ESD protection is rated at 1.5 kV HBM and 1.5 kV CDM. The part includes integrated EMI and RF filters for robust performance in demanding environments.
Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-TSSOP 0 to 70
IC OPAMP JFET 4 CIRCUIT 14TSSOP
J-FET Amplifier 4 Circuit 14-TSSOP
Operational Amplifiers - Op Amps Quad Low-Noise JFET-Input
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL064CPWE4 | TL064CPWE4 | TL064CPWE4 | TL064CPWE4 |
| Product Name | TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 7 to 36 volts | |||
| VOS | 15 millivolts | 3 millivolts | ||
| Quiescent Current (IQ) | 250 microamps | |||
| CMRR | 70 dB |