Quad low-power JFET-input operational amplifier with a typical supply current of 200 μA per amplifier, a slew rate of 3.5 V/μs, and a common-mode input voltage range that includes the positive supply rail. It is housed in a 14-pin PDIP package measuring 19.31 mm × 7.94 mm and operates from 0 to 70 °C. The device features high input impedance, low input bias and offset currents, internal frequency compensation, and output short-circuit protection.
Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-PDIP 0 to 70
Operational Amplifier, 4 Func, 20000uV Offset-Max, BIPolar, PDIP14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL064CNE4 | TL064CNE4 |
| Product Name | TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 7 to 36 volts | |
| VOS | 15 millivolts | |
| Quiescent Current (IQ) | 250 microamps | |
| CMRR | 70 dB |