Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081375-TL064CD
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Number of Circuits: 4
Standard Package: 50
Catalog: J-FET
Amplifier Type: J-FET
Slew Rate: 3.5 V/µs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Current - Supply: 200µA
Voltage - Supply Single/Dual (±): 7 V ~ 36 V ±3.5 V ~ 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Low Power JFET Input
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL064CD | 2683589 | 081375-TL064CD | 296-1772-5-ND | TL064CD | TL064CD | TL064CD | TL064CD |
| Product Name | TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier | Op Amps | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 10 volts | ||||||
| VOS | 15 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 70 dB |