Texas Instruments TL062M Low-Power JFET-Input Dual Operational Amplifier TL062MFKB

Description
Low-Power JFET-Input Dual Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Low-Power JFET-Input Dual Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL062M Low-Power JFET-Input Dual Operational Amplifier - TL062MFKB - Texas Instruments
Dallas, TX, United States
TL062M Low-Power JFET-Input Dual Operational Amplifier
TL062MFKB
TL062M Low-Power JFET-Input Dual Operational Amplifier TL062MFKB
Low-Power JFET-Input Dual Operational Amplifier 20-LCCC -55 to 125

Low-Power JFET-Input Dual Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TL062MFKB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TL062MFKB-ND
Instrumentation, Op Amps, Buffer Amps 296-TL062MFKB-ND
MILITARY-GRADE, DUAL, 30-V, 1-MH

MILITARY-GRADE, DUAL, 30-V, 1-MH

Buy Now Datasheet
Electronic Wholesale - TL062MFKB - 1267872-TL062MFKB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL062MFKB
1267872-TL062MFKB
Electronic Wholesale - TL062MFKB 1267872-TL062MFKB
Manufacturer: Texas Instruments Win Source Part Number: 1267872-TL062MFKB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267872-TL062MFKB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL062MFKB
Integrated Circuits (ICs) - Linear - Amplifiers TL062MFKB
MILITARY-GRADE, DUAL, 30-V, 1-MH

MILITARY-GRADE, DUAL, 30-V, 1-MH

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TL062MFKB 296-TL062MFKB-ND 1267872-TL062MFKB TL062MFKB
Product Name TL062M Low-Power JFET-Input Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Electronic Wholesale - TL062MFKB Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 0.2000 milliamps
Slew Rate 3.5 V/µs 3.50E-6 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC415AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Operating Temperature -55 C (-67 F)
Package Type Bulk
View Details
4 suppliers
Operational Amplifier IC - 687-CLC432AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Clock Fanout Buffer 10-OUT 24-Pin SOIC T/R - 815-CDC2351DWR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 15 milliamps
View Details
2 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers