Low-Power JFET-Input General-Purpose Operational Amplifier 8-SOIC -40 to 85
TL061 Low-Power JFET-Input General-Purpose Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 032223-TL061IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Family Name: TL061
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): UPC4093G2/JM ; KA741DTF_NL; uA741CD-T; TL061CD;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
Low-Power JFET Op Amp, 1MHz BW, 18V, 8-SOIC Product overview: TL061IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL061IDR can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Low-Power JFET-Input
IC OPAMP JFET 1MHZ 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
OP-AMP, 1MHZ, 3.5V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TL061IDR | TL061IDR | 032223-TL061IDR | 296-14986-1-ND | 687-TL061IDR | TL061IDR | TL061IDR | TL061IDR | 815-TL061IDR | TL061IDR | 27AJ0119 | TL061IDR |
| Product Name | TL061 Low-Power JFET-Input General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061IDR | Instrumentation, Op Amps, Buffer Amps | Low-Power 1MHz 18V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP JFET 1MHZ 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 1Mhz, 3.5V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 7 volts | 36 volts | |||||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||||
| CMRR | 70 dB |