The TL061 is a single-channel, low-power JFET-input operational amplifier in an 8-pin SOIC package measuring 4.90 mm by 6.00 mm, with an operating temperature range of 0 to 70 °C. It features a typical supply current of 200 μA, a slew rate of 3.5 V/μs, and a common-mode input voltage range that includes the positive supply rail. The device includes internal frequency compensation, output short-circuit protection, high input impedance, and ESD protection rated at 1.5 kV (HBM).
Low-Power JFET-Input General-Purpose Operational Amplifier 8-SOIC 0 to 70
TL061 Low-Power JFET-Input General-Purpose Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 054738-TL061CD
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 1
Standard Package: 75
Amplifier Type: J-FET
Slew Rate: 3.5 V/µs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Current - Supply: 200µA
Voltage - Supply Single/Dual (±): 7 V ~ 36 V ±3.5 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
JFET Op Amp, 1MHz BW, 1-Ch, 18V, 200uA, SOIC-8 Product overview: TL061CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, 200uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, 200uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL061CD can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SOIC
OPERATIONAL AMPLIFIER, SINGLE, 1 MHZ, 1, 3.5 V/ S, 7V TO 36V, SOIC, 8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, JFET-INPUT, SMD, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
J-FET Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Low Power JFET
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL061CD | TL061CD | 054738-TL061CD | 687-TL061CD | 296-12941-5-ND | 19136512 | 37AJ1342 | TL061CD | TL061CD |
| Product Name | TL061 Low-Power JFET-Input General-Purpose Operational Amplifier | Integrated Circuits(ICs) | 1MHz 18V 200uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Ic, Op Amp, Jfet-Input, Smd, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | ||||||
| VOS | 15 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 250 microamps | ||||||||
| CMRR | 70 dB |