Dual Enhanced JFET Precision Operational Amplifier 8-SO 0 to 70
TL052 Dual Enhanced JFET Precision Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 032219-TL052CPSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 20.7 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 650μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.8mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
J-FET Amplifier 2 Circuit 8-SO
J-FET Amplifier 2 Circuit 8-SO
Dual Op Amp, 3MHz BW, 20.7V/µs SR, 200pA IB, 3.5mV Vos, SOP Product overview: TL052CPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 20.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 20.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052CPSR can be used for catalog matching and distributor lookup.
IC OPAMP JFET 2 CIRCUIT 8SO
J-FET Amplifier 2 Circuit 8-SO
IC OPAMP JFET 2 CIRCUIT 8SO
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL052CPSR | TL052CPSR | 032219-TL052CPSR | 296-13347-2-ND | 687-TL052CPSR | TL052CPSR | TL052CPSR | TL052CPSR |
| Product Name | TL052 Dual Enhanced JFET Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052CPSR | Instrumentation, Op Amps, Buffer Amps | Dual 3MHz 20.7V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 10 volts | ||||
| VOS | 1.5 millivolts | 0.6500 millivolts | 0.6500 millivolts | |||||
| Quiescent Current (IQ) | 2800 microamps | |||||||
| CMRR | 75 dB |