Enhanced-JFET Precision Dual Operational Amplifier 8-SOIC 0 to 70
TL052A Enhanced-JFET Precision Dual Operational Amplifier
2-Ch JFET Op Amp, 3MHz BW, 20.7V/µs SR, 15V, 8-SOIC Product overview: TL052ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 20.7V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 20.7V, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052ACD can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1267823-TL052ACD
Packaging: Tube
Mounting Style: SMD
Supply Current: 4.8mA
Amplifier Type: J-FET
Slew Rate: 20.7V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 400μV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: TL052A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC, OP AMP, JFET, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:20.7V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC, OP AMP, JFET, SMD, SOIC8, 2 AMPLIFIERS, BANDWIDTH:3MHZ, SLEW RATE:20.7V/S, SUPPLY VOLTAGE RANGE: 5V TO 15V, SOIC-8, OPERATING TEMPERATURE MIN:0C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Precision Amplifiers Enhanced Prec D
J-FET Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL052ACD | TL052ACD | 687-TL052ACD | 296-TL052ACD-ND | 1267823-TL052ACD | TL052ACD | 28AH5530 | 16764946 | TL052ACD | TL052ACD |
| Product Name | TL052A Enhanced-JFET Precision Dual Operational Amplifier | 3MHz 20.7V 15V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052ACD | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, Jfet, Smd, Soic8; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 30 volts | 5 to 15 volts | |||||
| VOS | 0.8000 millivolts | 0.4000 millivolts | 0.6500 millivolts | |||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||
| CMRR | 75 dB |