Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier 14-PDIP 0 to 70
J-FET Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1107492-TL034ACN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 580μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 870μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quad Op Amp, 1.1MHz BW, 5.1V/µs SR, 200pA Ib, 580uV Vos, 4-Ch Product overview: TL034ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.1MHz, 5.1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.1MHz, 5.1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034ACN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1500uV Offset-Max, BIFET, PDIP14
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
OP AMP, 1.1MHZ, 2.9V/US, DIP-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1.1MHZ; SLEW RATE:2.9V/ S; SUPPLY VOLTAGE RANGE: 5V TO 15V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier 14-PDIP 0 to 70
Precision Amplifiers Enhanced-JFET Lo-Pwr Low-Offset Dual
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL034ACN | 296-34247-5-ND | 1107492-TL034ACN | 687-TL034ACN | TL034ACN | TL034ACN | TL034ACN | TL034ACN | 16731728 | 815-TL034ACN | TL034ACN |
| Product Name | TL034A Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034ACN | Quad 1.1MHz 5.1V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier 14-PDIP 0 to 70 | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 30 volts | 5 volts | ||||||
| VOS | 1.5 millivolts | 0.5800 millivolts | 0.5800 millivolts | 0.5800 millivolts | |||||||
| Quiescent Current (IQ) | 280 microamps | ||||||||||
| CMRR | 75 dB |