The TL032A is a dual operational amplifier with enhanced FET input, designed for low-power, low-offset applications requiring high input impedance. It is available in an 8-pin SOIC package measuring 4.9 mm × 6 mm, and is characterized for operation from −40°C to 85°C. The device supports dual power supplies of ±15 V and ±5 V, and features on-chip offset-voltage trimming for improved DC performance.
Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 1.1MHz BW, 390uV Vos, 5.1V/µs SR, 2-Ch, 8-SOIC Product overview: TL032AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 5.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 5.1V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032AIDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107484-TL032AIDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 434μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL032AIDRG4 | 687-TL032AIDRG4 | 1107484-TL032AIDRG4 |
| Product Name | TL032A Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier | Dual 1.1MHz 5.1V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032AIDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts |
| VOS | 0.8000 millivolts | 0.3900 millivolts | |
| Quiescent Current (IQ) | 280 microamps | ||
| CMRR | 75 dB |