Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier 8-PDIP 0 to 70
J-FET Amplifier 2 Circuit 8-PDIP
Operational Amplifier, 2 Func, 800uV Offset-Max, BIFET, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 054731-TL032ACP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 434μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1.1MHz BW, 200pA Ib, 390uV Vos, 5.1V/µs SR, 8-PDIP Product overview: TL032ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 5.1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 5.1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032ACP can be used for catalog matching and distributor lookup.
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit 8-PDIP
Precision Amplifiers Enhanced HFET Lw Pwr
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL032ACP | 296-7146-5-ND | TL032ACP | 054731-TL032ACP | 687-TL032ACP | TL032ACP | TL032ACP | TL032ACP | TL032ACP |
| Product Name | TL032A Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032ACP | Dual 1.1MHz 5.1V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 30 volts | |||||
| VOS | 0.8000 millivolts | 0.3900 millivolts | 0.5700 millivolts | ||||||
| Quiescent Current (IQ) | 280 microamps | ||||||||
| CMRR | 75 dB |