Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier 8-SOIC 0 to 70
Dual Op Amp, 1.1MHz BW, 390uV Vos, 434uA, 15V, 8-SOIC Product overview: TL032ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 434uA, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 434uA, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032ACDR can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032214-TL032ACDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 434μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 2 CIRCUIT 8SOIC
Precision Amplifiers Enhanced-JFET Lo-Pwr Low-Offset Dual
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL032ACDR | 687-TL032ACDR | 296-TL032ACDRCT-ND | 032214-TL032ACDR | TL032ACDR | TL032ACDR | TL032ACDR | TL032ACDR |
| Product Name | TL032A Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier | Dual 1.1MHz 434uA 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032ACDR | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 10 volts | ||||
| VOS | 0.8000 millivolts | 0.3900 millivolts | 0.5700 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | |||||||
| CMRR | 75 dB |